Alpha Wire Cable Glands PNC1 BK080

Description
Alpha Wire PNC1 BK080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PNC1 BK080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1753781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753781
Cable Glands 1753781
Alpha Wire PNC1 BK080 Cable Gland

Alpha Wire PNC1 BK080 Cable Gland

Supplier's Site
Cable and Cord Grips - PNC1BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC1BK080-ND
Cable and Cord Grips PNC1BK080-ND
"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide 1"" NPT Black"

"Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide 1"" NPT Black"

Buy Now Datasheet
Cable Gland, 1 Npt, Pa 6, 18-25Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1 Npt, Pa 6, 18-25Mm, Blk; Thread Size Imperial Alpha Wire
60AC7221
Cable Gland, 1 Npt, Pa 6, 18-25Mm, Blk; Thread Size Imperial Alpha Wire 60AC7221
CABLE GLAND, 1" NPT, PA 6, 18-25MM, BLK; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 1" NPT, PA 6, 18-25MM, BLK; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1753781 PNC1BK080-ND 60AC7221
Product Name Cable Glands Cable and Cord Grips Cable Gland, 1 Npt, Pa 6, 18-25Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248668 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details