Alpha Wire FIT Wire Management, Cable Glands PNC1/2W

Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number PNC1/2W is a cable gland designed for effective strain relief in various applications. It features a size of NPT 1/2" and a clamping range of 0.396 to 0.551 inches (10 to 14 mm). The thread length measures 0.433 inches (15 mm), and the product is available in a slate color. Each packing unit contains 10 pieces. Additionally, the PNC1/2W is RoHS-compliant, ensuring it meets environmental regulations regarding hazardous substances. This product is suitable for engineers looking for reliable cable management solutions that adhere to industry standards.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number PNC1/2W is a cable gland designed for effective strain relief in various applications. It features a size of NPT 1/2" and a clamping range of 0.396 to 0.551 inches (10 to 14 mm). The thread length measures 0.433 inches (15 mm), and the product is available in a slate color. Each packing unit contains 10 pieces. Additionally, the PNC1/2W is RoHS-compliant, ensuring it meets environmental regulations regarding hazardous substances. This product is suitable for engineers looking for reliable cable management solutions that adhere to industry standards.

Suppliers

Company
Product
Description
Supplier Links
FIT Wire Management, Cable Glands - PNC1/2W - Alpha Wire
Elizabeth, NJ, United States
FIT Wire Management, Cable Glands
PNC1/2W
FIT Wire Management, Cable Glands PNC1/2W
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Sealing Glands
Product Number PNC1/2W
Product Name FIT Wire Management, Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details