Alpha Wire Cable and Cord Grips PNC1/2W SL080

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNC1/2WSL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC1/2WSL080-ND
Cable and Cord Grips PNC1/2WSL080-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Gray"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Gray"

Buy Now Datasheet
Cable Glands - 1722285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722285
Cable Glands 1722285
Alpha Wire PNC1/2W SL080 Cable Gland

Alpha Wire PNC1/2W SL080 Cable Gland

Supplier's Site
Cable Gland, Polyamide 6, 9-16Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2429 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 9-16Mm, Slate; Thread Size Imperial Alpha Wire
46AC2429
Cable Gland, Polyamide 6, 9-16Mm, Slate; Thread Size Imperial Alpha Wire 46AC2429
CABLE GLAND, POLYAMIDE 6, 9-16MM, SLATE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 9-16MM, SLATE; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNC1/2WSL080-ND 1722285 46AC2429
Product Name Cable and Cord Grips Cable Glands Cable Gland, Polyamide 6, 9-16Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305094 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details