Alpha Wire Cable and Cord Grips PNC1/2W BK080

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Black"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNC1/2WBK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC1/2WBK080-ND
Cable and Cord Grips PNC1/2WBK080-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Black"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide 1/2"" NPT Black"

Buy Now Datasheet
Cable Glands - 1753783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753783
Cable Glands 1753783
Alpha Wire PNC1/2W BK080 Cable Gland

Alpha Wire PNC1/2W BK080 Cable Gland

Supplier's Site
Cable Gland, 1/2 Npt, Pa 6, 9-16Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7223 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1/2 Npt, Pa 6, 9-16Mm, Blk; Thread Size Imperial Alpha Wire
60AC7223
Cable Gland, 1/2 Npt, Pa 6, 9-16Mm, Blk; Thread Size Imperial Alpha Wire 60AC7223
CABLE GLAND, 1/2" NPT, PA 6, 9-16MM, BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 1/2" NPT, PA 6, 9-16MM, BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNC1/2WBK080-ND 1753783 60AC7223
Product Name Cable and Cord Grips Cable Glands Cable Gland, 1/2 Npt, Pa 6, 9-16Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248681 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details