Alpha Wire Cable and Cord Grips PNC1/2 BK080

Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"
Request a Quote Datasheet
Description
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PNC1/2BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PNC1/2BK080-ND
Cable and Cord Grips PNC1/2BK080-ND
"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"

"Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide 1/2"" NPT Black"

Buy Now Datasheet
Cable Glands - 1753782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753782
Cable Glands 1753782
Alpha Wire PNC1/2 BK080 Cable Gland

Alpha Wire PNC1/2 BK080 Cable Gland

Supplier's Site
Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7222 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
60AC7222
Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire 60AC7222
CABLE GLAND, 1/2" NPT, PA 6, 6-12MM, BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 1/2" NPT, PA 6, 6-12MM, BLK; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PNC1/2BK080-ND 1753782 60AC7222
Product Name Cable and Cord Grips Cable Glands Cable Gland, 1/2 Npt, Pa 6, 6-12Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601105R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248612 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details