Alpha Wire Cable and Cord Grips PMS25 SL080

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMS25SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMS25SL080-ND
Cable and Cord Grips PMS25SL080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Gray"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2426 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
46AC2426
Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire 46AC2426
CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 13-18MM, SLATE; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number PMS25SL080-ND 46AC2426
Product Name Cable and Cord Grips Cable Gland, Polyamide 6, 13-18Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264036 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details