Alpha Wire Cable and Cord Grips PMS25 BK080

Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMS25BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMS25BK080-ND
Cable and Cord Grips PMS25BK080-ND
"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Black"

"Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753780
Cable Glands 1753780
Alpha Wire PMS25 BK080 Cable Gland

Alpha Wire PMS25 BK080 Cable Gland

Supplier's Site
Cable Gland, M25X1.5, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7220 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25X1.5, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire
60AC7220
Cable Gland, M25X1.5, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire 60AC7220
CABLE GLAND, M25X1.5, PA 6, 13-18MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M25X1.5, PA 6, 13-18MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMS25BK080-ND 1753780 60AC7220
Product Name Cable and Cord Grips Cable Glands Cable Gland, M25X1.5, Pa 6, 13-18Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 5308902 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details