Alpha Wire Cable and Cord Grips PMS20 BK080

Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide M20x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide M20x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMS20BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMS20BK080-ND
Cable and Cord Grips PMS20BK080-ND
"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide M20x1.5 Black"

"Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide M20x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753779
Cable Glands 1753779
Alpha Wire PMS20 BK080 Cable Gland

Alpha Wire PMS20 BK080 Cable Gland

Supplier's Site
Cable Gland, M20X1.5, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20X1.5, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire
60AC7219
Cable Gland, M20X1.5, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire 60AC7219
CABLE GLAND, M20X1.5, PA 6, 10-14MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M20X1.5, PA 6, 10-14MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMS20BK080-ND 1753779 60AC7219
Product Name Cable and Cord Grips Cable Glands Cable Gland, M20X1.5, Pa 6, 10-14Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.31 inch (33.3 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details