Alpha Wire Cable and Cord Grips PMS16 BK080

Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMS16BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMS16BK080-ND
Cable and Cord Grips PMS16BK080-ND
"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"

"Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753778
Cable Glands 1753778
Alpha Wire PMS16 BK080 Cable Gland

Alpha Wire PMS16 BK080 Cable Gland

Supplier's Site
Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7218 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
60AC7218
Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire 60AC7218
CABLE GLAND, M16X1.5, PA 6, 5-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M16X1.5, PA 6, 5-10MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMS16BK080-ND 1753778 60AC7218
Product Name Cable and Cord Grips Cable Glands Cable Gland, M16X1.5, Pa 6, 5-10Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805009 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.4803 to 0.5000 inch (12.2 to 12.7 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details