Alpha Wire Cable and Cord Grips PMS12 BK080

Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMS12BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMS12BK080-ND
Cable and Cord Grips PMS12BK080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Black"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753776
Cable Glands 1753776
Alpha Wire PMS12 BK080 Cable Gland

Alpha Wire PMS12 BK080 Cable Gland

Supplier's Site
Cable Gland, M12X1.5, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M12X1.5, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire
60AC7217
Cable Gland, M12X1.5, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire 60AC7217
CABLE GLAND, M12X1.5, PA 6, 3-6.5MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M12X1.5, PA 6, 3-6.5MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMS12BK080-ND 1753776 60AC7217
Product Name Cable and Cord Grips Cable Glands Cable Gland, M12X1.5, Pa 6, 3-6.5Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details