Alpha Wire Cable and Cord Grips PMC40 BK080

Description
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide M40x1.5 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide M40x1.5 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - PMC40BK080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMC40BK080-ND
Cable and Cord Grips PMC40BK080-ND
"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide M40x1.5 Black"

"Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide M40x1.5 Black"

Buy Now Datasheet
Cable Glands - 1753775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1753775
Cable Glands 1753775
Alpha Wire PMC40 BK080 Cable Gland

Alpha Wire PMC40 BK080 Cable Gland

Supplier's Site
Cable Gland, M40X1.5, Pa 6, 19-28Mm, Blk; Thread Size Imperial Alpha Wire - 60AC7216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M40X1.5, Pa 6, 19-28Mm, Blk; Thread Size Imperial Alpha Wire
60AC7216
Cable Gland, M40X1.5, Pa 6, 19-28Mm, Blk; Thread Size Imperial Alpha Wire 60AC7216
CABLE GLAND, M40X1.5, PA 6, 19-28MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, M40X1.5, PA 6, 19-28MM, BLK; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:19mm; Cable Diameter Max:28mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number PMC40BK080-ND 1753775 60AC7216
Product Name Cable and Cord Grips Cable Glands Cable Gland, M40X1.5, Pa 6, 19-28Mm, Blk; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Bending-proof Nylon Cable Glands (Type A) - MIV-BPNCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details