Alpha Wire FIT Wire Management, Cable Glands PMC20

Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet
Description
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIT Wire Management, Cable Glands - PMC20 - Alpha Wire
Elizabeth, NJ, United States
FIT Wire Management, Cable Glands
PMC20
FIT Wire Management, Cable Glands PMC20
Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Our Cable Glands offering is the answer to all of your strain relief needs. Fortify systems and protect your infrastructure against wear and tear. Providing strain relief for standard and flex focused applications. With a polyamide body composition; in NPT, metric and PG threading options. Rated with IP68 up to 5 bar rating, with chloroprene rubber seals, and with a temperature rating up to 150° C.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Sealing Glands
Product Number PMC20
Product Name FIT Wire Management, Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
ALTH Cable Glands - 5308907 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Cable Glands - 116976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2362 inch (4 to 6 mm)
View Details