Alpha Wire Cable Glands PMC12 SL080

Description
Alpha Wire PMC12 SL080 Cable Gland
Request a Quote Datasheet
Description
Alpha Wire PMC12 SL080 Cable Gland
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1722273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
1722273
Cable Glands 1722273
Alpha Wire PMC12 SL080 Cable Gland

Alpha Wire PMC12 SL080 Cable Gland

Supplier's Site
Cable and Cord Grips - PMC12SL080-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
PMC12SL080-ND
Cable and Cord Grips PMC12SL080-ND
"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"

"Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray"

Buy Now Datasheet
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire - 46AC2417 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
46AC2417
Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire 46AC2417
CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

CABLE GLAND, POLYAMIDE 6, 3-6.5MM, SLATE; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1722273 PMC12SL080-ND 46AC2417
Product Name Cable Glands Cable and Cord Grips Cable Gland, Polyamide 6, 3-6.5Mm, Slate; Thread Size Imperial Alpha Wire
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264013 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
2 suppliers
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details