Alpha Wire PF2403/8 NA005: UNCOATED FIBERGLASS SLEEVING, UL 1441 PIF2403/8 NA005

Description
Extremely flexible, abrasion resistant fiberglass sleeving. Ideal for applications necessitating insulation to operate at 648°C. Heat treated to remove all organic matter. Completely compatible with all insulation and conductor types. Ideal for high temperature wire harnesses, high temperature cable connections and component covering. Specifications Operating Temperature: –60°C to 648°C. Flammability: Self extinguishing. Color: Natural. UL Standard 1441. Passes UL VW-1 Flame Test.
Description
Extremely flexible, abrasion resistant fiberglass sleeving. Ideal for applications necessitating insulation to operate at 648°C. Heat treated to remove all organic matter. Completely compatible with all insulation and conductor types. Ideal for high temperature wire harnesses, high temperature cable connections and component covering. Specifications Operating Temperature: –60°C to 648°C. Flammability: Self extinguishing. Color: Natural. UL Standard 1441. Passes UL VW-1 Flame Test.

Suppliers

Company
Product
Description
Supplier Links
PF2403/8 NA005: UNCOATED FIBERGLASS SLEEVING, UL 1441 - 70139248 - Allied Electronics, Inc.
Fort Worth, TX, USA
PF2403/8 NA005: UNCOATED FIBERGLASS SLEEVING, UL 1441
70139248
PF2403/8 NA005: UNCOATED FIBERGLASS SLEEVING, UL 1441 70139248
Extremely flexible, abrasion resistant fiberglass sleeving. Ideal for applications necessitating insulation to operate at 648°C. Heat treated to remove all organic matter. Completely compatible with all insulation and conductor types. Ideal for high temperature wire harnesses, high temperature cable connections and component covering. Specifications Operating Temperature: –60°C to 648°C. Flammability: Self extinguishing. Color: Natural. UL Standard 1441. Passes UL VW-1 Flame Test.

Extremely flexible, abrasion resistant fiberglass sleeving. Ideal for applications necessitating insulation to operate at 648°C. Heat treated to remove all organic matter. Completely compatible with all insulation and conductor types. Ideal for high temperature wire harnesses, high temperature cable connections and component covering. Specifications Operating Temperature: –60°C to 648°C. Flammability: Self extinguishing. Color: Natural. UL Standard 1441. Passes UL VW-1 Flame Test.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139248
Product Name PF2403/8 NA005: UNCOATED FIBERGLASS SLEEVING, UL 1441
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details