Alpha Wire Sleeving, Flexible Braided, 5.28Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire PIF2004 NA005

Description
SLEEVING, FLEXIBLE BRAIDED, 5.28MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:5.28mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Description
SLEEVING, FLEXIBLE BRAIDED, 5.28MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:5.28mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Flexible Braided, 5.28Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 05F1787 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 5.28Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
05F1787
Sleeving, Flexible Braided, 5.28Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 05F1787
SLEEVING, FLEXIBLE BRAIDED, 5.28MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:5.28mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 5.28MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:5.28mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site
PF2004 NA005: SILICONE COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E - 70139237 - Allied Electronics, Inc.
Fort Worth, TX, USA
PF2004 NA005: SILICONE COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
70139237
PF2004 NA005: SILICONE COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E 70139237
Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray. Fungus resistive. Specifications Operating Temperature: –70°C to 200°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Heat Aging: 1440 hours at 235°C without dielectric change. Flammability: Self extinguishing. Color: Natural. UL Standard 1441.

Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not fray. Fungus resistive. Specifications Operating Temperature: –70°C to 200°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Heat Aging: 1440 hours at 235°C without dielectric change. Flammability: Self extinguishing. Color: Natural. UL Standard 1441.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 05F1787 70139237
Product Name Sleeving, Flexible Braided, 5.28Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire PF2004 NA005: SILICONE COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details