Alpha Wire PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E PIF1306 BK005

Description
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.
Description
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Suppliers

Company
Product
Description
Supplier Links
PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E - 70139230 - Allied Electronics, Inc.
Fort Worth, TX, USA
PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
70139230
PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E 70139230
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139230
Product Name PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007510-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1811992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details