Alpha Wire PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E PIF1304 BK005

Description
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.
Description
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Suppliers

Company
Product
Description
Supplier Links
PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E - 70139231 - Allied Electronics, Inc.
Fort Worth, TX, USA
PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
70139231
PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E 70139231
Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Woven fiberglass braid impregnated with a heat-resistant, extremely tough and flexible plastic insulation. The fiberglass is treated to remove all organic matter and resist fraying. Completely compatible with all insulation and conductor types. Abrasion and oil resistant. Resists bending and knotting. An ideal protective sleeve for wire harnessing. Specifications Operating Temperature: –20°C to 130°C. Voltage Rating: 600 V. Dielectric Strength: 8000 V. Color: Black. UL standard 1441. Passes UL VW-1 flame test.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70139231
Product Name PVC COATED FIBERGLASS SLEEVING, UL 1441, MIL-I-3190E
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DAYH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details