Alpha Wire Multiple Conductor Cables - PFM1203 WH005 PFM1203 WH005

Description
Manufacturer: Alpha Wire Win Source Part Number: 1039036-PFM1203 WH005 Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Boat Voltage: 600V Number of Conductors: 3 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.541" (13.74mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1039036-PFM1203 WH005 Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Boat Voltage: 600V Number of Conductors: 3 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.541" (13.74mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PFM1203 WH005
1039036-PFM1203 WH005
Multiple Conductor Cables - PFM1203 WH005 1039036-PFM1203 WH005
Manufacturer: Alpha Wire Win Source Part Number: 1039036-PFM1203 WH005 Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Boat Voltage: 600V Number of Conductors: 3 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.541" (13.74mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1039036-PFM1203 WH005
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Boat
Voltage: 600V
Number of Conductors: 3
Conductor Strand: 65/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.541" (13.74mm)
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.035" (0.89mm)
Categories: Cables, Wires
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1039036-PFM1203 WH005
Product Name Multiple Conductor Cables - PFM1203 WH005
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details