Alpha Wire Multiple Conductor Cables - PFM1003 WH005 PFM1003 WH005

Description
Manufacturer: Alpha Wire Win Source Part Number: 1039032-PFM1003 WH005 Wire Gauge: 10 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Boat Voltage: 600V Number of Conductors: 3 Conductor Strand: 105/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.616" (15.65mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1039032-PFM1003 WH005 Wire Gauge: 10 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Boat Voltage: 600V Number of Conductors: 3 Conductor Strand: 105/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.616" (15.65mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PFM1003 WH005
1039032-PFM1003 WH005
Multiple Conductor Cables - PFM1003 WH005 1039032-PFM1003 WH005
Manufacturer: Alpha Wire Win Source Part Number: 1039032-PFM1003 WH005 Wire Gauge: 10 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Boat Voltage: 600V Number of Conductors: 3 Conductor Strand: 105/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.616" (15.65mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha Wire
Win Source Part Number: 1039032-PFM1003 WH005
Wire Gauge: 10 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Boat
Voltage: 600V
Number of Conductors: 3
Conductor Strand: 105/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.616" (15.65mm)
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.035" (0.89mm)
Categories: Cables, Wires
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Unshielded Multiconductor Cable, 3 Conductor, 10Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 04F9587 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 10Awg, 100Ft, 600V; Cable Shielding Alpha Wire
04F9587
Unshielded Multiconductor Cable, 3 Conductor, 10Awg, 100Ft, 600V; Cable Shielding Alpha Wire 04F9587
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 10AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 10AWG, 100FT, 600V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1039032-PFM1003 WH005 04F9587
Product Name Multiple Conductor Cables - PFM1003 WH005 Unshielded Multiconductor Cable, 3 Conductor, 10Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low Outgassing Cable Assembly - 6002A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details