Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2408 NA005

Description
"Natural Fiberglass Braided Sleeving 0.129"" (3.28mm) 100' (30.48m)"
Request a Quote
Description
"Natural Fiberglass Braided Sleeving 0.129"" (3.28mm) 100' (30.48m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a flexible braided sleeving made from heat-annealed fiberglass, designed for electrical insulation and protection. It has an internal diameter of 3.58 mm (0.141 inches maximum and 0.129 inches minimum) and a wall thickness of 0.011 inches. The sleeving is natural in color and comes in a length of 100 feet (30.5 meters). It is compliant with UL Standard 1441 for 500 VRMS and meets military specifications MIL-Y-1140. This sleeving operates effectively within a temperature range of -60 to 648°C and has a minimum volume resistivity of 1x10^15 ohm-cm. It is resistant to corrosion and fungus, and it is lead-free, complying with California Proposition 65 and RoHS directives. The product does not contain any of the 16 substances listed on the EU's REACH SVHC candidate list in excess of 0.1% by mass.

Datasheet Summary
Powered by GS/AI

The product is a flexible braided sleeving made from heat-annealed fiberglass, designed for electrical insulation and protection. It has an internal diameter of 3.58 mm (0.141 inches maximum and 0.129 inches minimum) and a wall thickness of 0.011 inches. The sleeving is natural in color and comes in a length of 100 feet (30.5 meters). It is compliant with UL Standard 1441 for 500 VRMS and meets military specifications MIL-Y-1140. This sleeving operates effectively within a temperature range of -60 to 648°C and has a minimum volume resistivity of 1x10^15 ohm-cm. It is resistant to corrosion and fungus, and it is lead-free, complying with California Proposition 65 and RoHS directives. The product does not contain any of the 16 substances listed on the EU's REACH SVHC candidate list in excess of 0.1% by mass.

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2408-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2408-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2408-100-ND
"Natural Fiberglass Braided Sleeving 0.129"" (3.28mm) 100' (30.48m)"

"Natural Fiberglass Braided Sleeving 0.129"" (3.28mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 3.58Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7571 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 3.58Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7571
Sleeving, Flexible Braided, 3.58Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7571
SLEEVING, FLEXIBLE BRAIDED, 3.58MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3.58mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 3.58MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3.58mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2408-100-ND 92F7571
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 3.58Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details