Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2407/8 NA005

Description
"Natural Fiberglass Braided Sleeving 0.875"" (22.22mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass Braided Sleeving 0.875"" (22.22mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2407/8NA005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2407/8NA005-100-ND
Protective Hoses, Solid Tubing, Sleeving PF2407/8NA005-100-ND
"Natural Fiberglass Braided Sleeving 0.875"" (22.22mm) 100' (30.48m)"

"Natural Fiberglass Braided Sleeving 0.875"" (22.22mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 25.172Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 66F2597 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 25.172Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
66F2597
Sleeving, Flexible Braided, 25.172Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 66F2597
SLEEVING, FLEXIBLE BRAIDED, 25.172MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:-; Sleeving Colour:Natural; Internal Diameter:25.172mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 25.172MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:-; Sleeving Colour:Natural; Internal Diameter:25.172mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF2407/8NA005-100-ND 66F2597
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 25.172Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubing 3/32 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 2.4 mm - 70133158 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Sleeve - NPFC-S-2G18-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details