The Alpha Wire FIT Wire Management Sleeving, part number PF2401/2A, is constructed from heat-annealed braided fiberglass, providing a minimum inner diameter of 0.500 inches and a maximum inner diameter of 0.524 inches. The wall thickness is a minimum of 0.018 inches, and the sleeving is available in a natural color. It is compliant with UL Standard 1441 for 500 VRMS and meets military specifications MIL-Y-1140, as well as other standards such as ASTM D350 and NEMA TF-2. This product operates effectively within a temperature range of -60 to 648°C and exhibits high volume resistivity of 1x10^15 ohm-cm. It has passed corrosion and fungus resistance tests, ensuring durability in various environments. The sleeving is lead-free and complies with the EU RoHS Directive, as well as California Proposition 65, making it suitable for applications requiring adherence to environmental regulations.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | PF2401/2A |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |