Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2400 NA005

Description
"Natural Fiberglass Braided Sleeving 0.325"" (8.26mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass Braided Sleeving 0.325"" (8.26mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2400-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2400-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2400-100-ND
"Natural Fiberglass Braided Sleeving 0.325"" (8.26mm) 100' (30.48m)"

"Natural Fiberglass Braided Sleeving 0.325"" (8.26mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F9081 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
04F9081
Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 04F9081
SLEEVING, FLEXIBLE BRAIDED, 8.38MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 8.38MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2400-100-ND 04F9081
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/64-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details