Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2009 NA002

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2009NA002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2009NA002-500-ND
Protective Hoses, Solid Tubing, Sleeving PF2009NA002-500-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 500' (152.40m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 3.15Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7234 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 3.15Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7234
Sleeving, Flexible Braided, 3.15Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7234
SLEEVING, FLEXIBLE BRAIDED, 3.15MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:3.15mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 3.15MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:3.15mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF2009NA002-500-ND 92F7234
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 3.15Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 057211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details