Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2008 NA002

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2008NA002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2008NA002-ND
Protective Hoses, Solid Tubing, Sleeving PF2008NA002-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.129"" (3.28mm) 500' (152.40m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.129"" (3.28mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 3.582Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2181 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 3.582Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2181
Sleeving, Flexible Braided, 3.582Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2181
SLEEVING, FLEXIBLE BRAIDED, 3.582MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:3.582mm; Length - Metric:-; Length - Imperial:-; Colour:NaturalRoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 3.582MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:3.582mm; Length - Metric:-; Length - Imperial:-; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF2008NA002-ND 66F2181
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 3.582Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details