Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2007/16 NA005

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.438"" (11.13mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.438"" (11.13mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2007/16NA005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2007/16NA005-ND
Protective Hoses, Solid Tubing, Sleeving PF2007/16NA005-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.438"" (11.13mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.438"" (11.13mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 11.12Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7227 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 11.12Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7227
Sleeving, Flexible Braided, 11.12Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7227
SLEEVING, FLEXIBLE BRAIDED, 11.12MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:11.12mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 11.12MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:11.12mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF2007/16NA005-ND 92F7227
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 11.12Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details