Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2005/8 NA005

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2005/8NA005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2005/8NA005-ND
Protective Hoses, Solid Tubing, Sleeving PF2005/8NA005-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.625"" (15.88mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 16.637Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7229 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 16.637Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7229
Sleeving, Flexible Braided, 16.637Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7229
SLEEVING, FLEXIBLE BRAIDED, 16.637MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:16.637mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 16.637MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:16.637mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF2005/8NA005-ND 92F7229
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 16.637Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.10 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0284 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.1 inch (27.94 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 063240-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers