The Alpha Wire FIT Wire Management Sleeving, part number PF20024, is constructed from silicone rubber-coated fiberglass, providing a robust solution for wire protection. It features a minimum inner diameter of 0.020 inches and a maximum inner diameter of 0.027 inches, with a wall thickness of 0.011 inches. The sleeving is available in a natural color and is compliant with UL Standard 1441 for 600 VRMS and military specification MIL-I-3190/6 Class 200, Type D, Category C. This product operates effectively within a temperature range of -70 to 200°C and exhibits a minimum tensile strength of 1200 psi and an elongation of 420%, as per ASTM D638 standards. Its electrical properties include a dielectric strength of 8000 V and a volume resistivity of 6x10^13 ohm-cm. The sleeving is also resistant to corrosion and fungi, meeting AMS-DTL-23053 standards. Additionally, the product is RoHS compliant and does not contain any substances of very high concern as per REACH regulations. It is available in various lengths, including 1000 FT, 500 FT, and 100 FT. This sleeving is suitable for applications requiring flexibility, heat protection, and resistance to chemicals or abrasion.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | PF20024 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |