Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20022 NA001

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20022NA001-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20022NA001-ND
Protective Hoses, Solid Tubing, Sleeving PF20022NA001-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 1000' (304.80m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.025"" (0.64mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 0.813Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire - 66F2174 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 0.813Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
66F2174
Sleeving, Flexible Braided, 0.813Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire 66F2174
SLEEVING, FLEXIBLE BRAIDED, 0.813MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:0.813mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 0.813MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:0.813mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20022NA001-ND 66F2174
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 0.813Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details