Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2002 NA008

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.258"" (6.55mm) 25.00' (7.62m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.258"" (6.55mm) 25.00' (7.62m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2002-25-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2002-25-ND
Protective Hoses, Solid Tubing, Sleeving APF2002-25-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.258"" (6.55mm) 25.00' (7.62m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.258"" (6.55mm) 25.00' (7.62m)"

Buy Now Datasheet
Braided Sleeve, 7.06Mm, Natural, 7.62M; Sleeving / Tubing Type Alpha Wire - 04F9112 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 7.06Mm, Natural, 7.62M; Sleeving / Tubing Type Alpha Wire
04F9112
Braided Sleeve, 7.06Mm, Natural, 7.62M; Sleeving / Tubing Type Alpha Wire 04F9112
BRAIDED SLEEVE, 7.06MM, NATURAL, 7.62M; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:7.06mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

BRAIDED SLEEVE, 7.06MM, NATURAL, 7.62M; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:7.06mm; Length - Metric:7.62m; Length - Imperial:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2002-25-ND 04F9112
Product Name Protective Hoses, Solid Tubing, Sleeving Braided Sleeve, 7.06Mm, Natural, 7.62M; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-01-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details