Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20018 NA002

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20018NA002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20018NA002-ND
Protective Hoses, Solid Tubing, Sleeving PF20018NA002-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 500' (152.40m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 1.245Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire - 66F2171 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 1.245Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
66F2171
Sleeving, Flexible Braided, 1.245Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire 66F2171
SLEEVING, FLEXIBLE BRAIDED, 1.245MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.245mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 1.245MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.245mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20018NA002-ND 66F2171
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 1.245Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 5 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 5 inch (127 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details