Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20018 NA001

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20018NA001-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20018NA001-ND
Protective Hoses, Solid Tubing, Sleeving PF20018NA001-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 1000' (304.80m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.040"" (1.02mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 1.245Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire - 92F7231 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 1.245Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
92F7231
Sleeving, Flexible Braided, 1.245Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire 92F7231
SLEEVING, FLEXIBLE BRAIDED, 1.245MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.245mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 1.245MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.245mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20018NA001-ND 92F7231
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 1.245Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details