Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20017 NA001

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.045"" (1.14mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.045"" (1.14mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20017NA001-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20017NA001-ND
Protective Hoses, Solid Tubing, Sleeving PF20017NA001-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.045"" (1.14mm) 1000' (304.80m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.045"" (1.14mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 1.372Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire - 66F2169 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 1.372Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
66F2169
Sleeving, Flexible Braided, 1.372Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire 66F2169
SLEEVING, FLEXIBLE BRAIDED, 1.372MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.372mm; Body Material:Silicone Coated Fiberglass RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 1.372MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.372mm; Body Material:Silicone Coated Fiberglass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20017NA001-ND 66F2169
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 1.372Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2.50 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-75-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2.5 inch (63.5 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details