Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20016 NA005

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20016NA005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20016NA005-100-ND
Protective Hoses, Solid Tubing, Sleeving PF20016NA005-100-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Braid, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 66F2579 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braid, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
66F2579
Sleeving, Braid, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 66F2579
SLEEVING, BRAID, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:0.113"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Length:100ft RoHS Compliant: Yes

SLEEVING, BRAID, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:0.113"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20016NA005-100-ND 66F2579
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Braid, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Cable Sleeves - 1874820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.0394 inch (1 mm)
Length 591 inch (15000 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details