Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20016 NA001

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 1000' (304.80m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 1000' (304.80m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20016NA001-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20016NA001-ND
Protective Hoses, Solid Tubing, Sleeving PF20016NA001-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 1000' (304.80m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.051"" (1.30mm) 1000' (304.80m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 1.55Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire - 66F2167 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 1.55Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
66F2167
Sleeving, Flexible Braided, 1.55Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire 66F2167
SLEEVING, FLEXIBLE BRAIDED, 1.55MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.55mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 1.55MM, NATURAL, 1000FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:1.55mm; Length - Metric:305m; Length - Imperial:1000ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20016NA001-ND 66F2167
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 1.55Mm, Natural, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S6-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details