Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF20012 NA002

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.081"" (2.06mm) 500' (152.40m)"
Request a Quote
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.081"" (2.06mm) 500' (152.40m)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a flexible braided sleeving made from fiberglass, featuring an internal diameter of 2.16 mm and a length of 500 feet (152.4 meters). It is designed for wire management applications, providing protection against abrasion and environmental factors. The material is RoHS compliant, ensuring it meets environmental safety standards. This sleeving is suitable for various applications, including wire harnessing and insulation, where flexibility and durability are required. The natural color allows for easy identification of wires within the harness.

Datasheet Summary
Powered by GS/AI

The product is a flexible braided sleeving made from fiberglass, featuring an internal diameter of 2.16 mm and a length of 500 feet (152.4 meters). It is designed for wire management applications, providing protection against abrasion and environmental factors. The material is RoHS compliant, ensuring it meets environmental safety standards. This sleeving is suitable for various applications, including wire harnessing and insulation, where flexibility and durability are required. The natural color allows for easy identification of wires within the harness.

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF20012NA002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF20012NA002-500-ND
Protective Hoses, Solid Tubing, Sleeving PF20012NA002-500-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.081"" (2.06mm) 500' (152.40m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.081"" (2.06mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 2.16Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7230 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 2.16Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7230
Sleeving, Flexible Braided, 2.16Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7230
SLEEVING, FLEXIBLE BRAIDED, 2.16MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:2.16mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 2.16MM, NATURAL, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:2.16mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF20012NA002-500-ND 92F7230
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 2.16Mm, Natural, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 2.13 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0544 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.13 inch (54.1 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 009227-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers