Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2001/2A NA005

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2001/2ANA005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2001/2ANA005-ND
Protective Hoses, Solid Tubing, Sleeving PF2001/2ANA005-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.500"" (12.70mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 12.7Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7228 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 12.7Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7228
Sleeving, Flexible Braided, 12.7Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7228
SLEEVING, FLEXIBLE BRAIDED, 12.7MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 12.7MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF2001/2ANA005-ND 92F7228
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 12.7Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2345922 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7520 inch (19.1 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details