Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF1307/8 BK005

Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.875"" (22.22mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.875"" (22.22mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF1307/8BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF1307/8BK005-100-ND
Protective Hoses, Solid Tubing, Sleeving PF1307/8BK005-100-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.875"" (22.22mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.875"" (22.22mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 23.14Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 66F2158 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 23.14Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
66F2158
Sleeving, Flexible Braided, 23.14Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 66F2158
SLEEVING, FLEXIBLE BRAIDED, 23.14MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:23.14mm; Length - Metric:-; Length - Imperial:-; Colour:Black RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 23.14MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:23.14mm; Length - Metric:-; Length - Imperial:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF1307/8BK005-100-ND 66F2158
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 23.14Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Fiberglass; PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 130 C (-4 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details