"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.438"" (11.13mm) 100' (30.48m)"
Alpha Wire PF1307/16 BK005 Cable Sleeve
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | APF1307/16B-7/16-ND | 8225254 |
| Product Name | Protective Hoses, Solid Tubing, Sleeving | Cable Sleeves |
| Sleeving | Wrap Around Sleeving | Mesh / Braided Sleeving |
| Material | Fiberglass; PVC | PVC |
| Operating Temperature | -20 to 130 C (-4 to 266 F) |