Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF1304 BK003

Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.204"" (5.18mm) 250' (76.20m)"
Request a Quote Datasheet
Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.204"" (5.18mm) 250' (76.20m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF1304BK003-250-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF1304BK003-250-ND
Protective Hoses, Solid Tubing, Sleeving PF1304BK003-250-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.204"" (5.18mm) 250' (76.20m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.204"" (5.18mm) 250' (76.20m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 5.69Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 92F7222 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 5.69Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
92F7222
Sleeving, Flexible Braided, 5.69Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 92F7222
SLEEVING, FLEXIBLE BRAIDED, 5.69MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:5.69mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 5.69MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:5.69mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF1304BK003-250-ND 92F7222
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 5.69Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Fiberglass; PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 130 C (-4 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details