Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF13020 BK005

Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.032"" (0.81mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.032"" (0.81mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF13020BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF13020BK005-ND
Protective Hoses, Solid Tubing, Sleeving PF13020BK005-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.032"" (0.81mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.032"" (0.81mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 0.99Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F9080 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 0.99Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
04F9080
Sleeving, Flexible Braided, 0.99Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 04F9080
SLEEVING, FLEXIBLE BRAIDED, 0.99MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.99mm; Length - Metric:2.5m; Length - Imperial:100" RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 0.99MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.99mm; Length - Metric:2.5m; Length - Imperial:100" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF13020BK005-ND 04F9080
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 0.99Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Fiberglass; PVC Fiberglass; Fibreglass / PVC (Polyvinylchloride)
Operating Temperature -20 to 130 C (-4 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details