Alpha Wire Cable Sleeves PF1301IN BK005

Description
Alpha Wire PF1301IN BK005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF1301IN BK005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225279
Cable Sleeves 8225279
Alpha Wire PF1301IN BK005 Cable Sleeve

Alpha Wire PF1301IN BK005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - PF1301INBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF1301INBK005-100-ND
Protective Hoses, Solid Tubing, Sleeving PF1301INBK005-100-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 1.000"" (25.40mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 1.000"" (25.40mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 26.315Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7226 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 26.315Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7226
Sleeving, Flexible Braided, 26.315Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7226
SLEEVING, FLEXIBLE BRAIDED, 26.315MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:26.315mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 26.315MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:26.315mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225279 PF1301INBK005-100-ND 92F7226
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 26.315Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material PVC Fiberglass; PVC PVC (Polyvinylchloride)
Diameter 0.9843 to 1.02 inch (25 to 26 mm) 1.04 inch (26.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 1.34 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details