The Alpha Wire FIT Wire Management Sleeving, part number PF13012, is constructed from PVC-coated fiberglass braid, providing a robust solution for wire management. It features a minimum inner diameter of 0.081 inches and a maximum inner diameter of 0.091 inches, with a minimum wall thickness of 0.015 inches. The sleeving is black in color and is designed to operate within a temperature range of -20 to 130°C. This product meets several applicable specifications, including UL Standard 1441 for 600 VRMS and military specification MIL-I-3190/2 Class 130, Type B Category b. It is compliant with the EU RoHS Directive 2011/65/EU, ensuring that it does not contain certain hazardous substances. Additionally, it is lead-free and passes corrosion and fungus resistance tests as per AMS-DTL-23053. With a dielectric strength of 5000 V and a volume resistivity of 1x10^9 ohm-cm, this sleeving is suitable for various electrical applications. It is available in lengths of up to 500 feet, with a minimum length of 10 feet for orders.
Alpha has a sleeving for your application with options that are great for flexible wire harnesses, heat protection, and defense against chemicals or abrasion.
| Alpha Wire | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | PF13012 |
| Product Name | FIT Wire Management, Sleeving |
| Sleeving | Wrap Around Sleeving |