Alpha Wire Multiple Conductor Cables - PDS1802 WH005 PDS1802 WH005

Description
Manufacturer: Alpha Wire Win Source Part Number: 773111-PDS1802 WH005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.280" (7.11mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 773111-PDS1802 WH005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.280" (7.11mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PDS1802 WH005
773111-PDS1802 WH005
Multiple Conductor Cables - PDS1802 WH005 773111-PDS1802 WH005
Manufacturer: Alpha Wire Win Source Part Number: 773111-PDS1802 WH005 Operating Temperature Range: -20°C ~ 105°C Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.280" (7.11mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 773111-PDS1802 WH005
Operating Temperature Range: -20°C ~ 105°C
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 2
Part Status: Obsolete(EOL)
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.280" (7.11mm)
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.035" (0.89mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 773111-PDS1802 WH005
Product Name Multiple Conductor Cables - PDS1802 WH005
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/625-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assembly - 6069A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details