Alpha Wire Multiple Conductor Cables - PDS1202 WH005 PDS1202 WH005

Description
Manufacturer: Alpha Wire Win Source Part Number: 1034278-PDS1202 WH005 Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.392" (9.96mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1034278-PDS1202 WH005 Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.392" (9.96mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PDS1202 WH005
1034278-PDS1202 WH005
Multiple Conductor Cables - PDS1202 WH005 1034278-PDS1202 WH005
Manufacturer: Alpha Wire Win Source Part Number: 1034278-PDS1202 WH005 Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 600V Number of Conductors: 2 Conductor Strand: 65/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.392" (9.96mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.035" (0.89mm) Categories: Cables, Wires Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1034278-PDS1202 WH005
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 600V
Number of Conductors: 2
Conductor Strand: 65/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.392" (9.96mm)
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.035" (0.89mm)
Categories: Cables, Wires
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1034278-PDS1202 WH005
Product Name Multiple Conductor Cables - PDS1202 WH005
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6400A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket (RG174),black,general purpose
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details