Alpha Wire Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire PBM0430 BK005

Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire - 52F6676 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire
52F6676
Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire 52F6676
HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 4AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52F6676
Product Name Hook Up Wire, 100Ft, 4Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 13.12 ft (40 dm)
View Details