Alpha Wire Multiple Conductor Cables - PAM1602 CL005 PAM1602 CL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 768422-PAM1602 CL005 Operating Temperature Range: -20°C ~ 60°C Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 26/30 Conductor Material: Copper, Bare; Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.230" (5.84mm) Jacket Color: Clear Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.027" (0.69mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 768422-PAM1602 CL005 Operating Temperature Range: -20°C ~ 60°C Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 26/30 Conductor Material: Copper, Bare; Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.230" (5.84mm) Jacket Color: Clear Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.027" (0.69mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PAM1602 CL005
768422-PAM1602 CL005
Multiple Conductor Cables - PAM1602 CL005 768422-PAM1602 CL005
Manufacturer: Alpha Wire Win Source Part Number: 768422-PAM1602 CL005 Operating Temperature Range: -20°C ~ 60°C Wire Gauge: 16 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 26/30 Conductor Material: Copper, Bare; Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.230" (5.84mm) Jacket Color: Clear Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.027" (0.69mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 768422-PAM1602 CL005
Operating Temperature Range: -20°C ~ 60°C
Wire Gauge: 16 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300V
Number of Conductors: 2
Part Status: Obsolete(EOL)
Conductor Strand: 26/30
Conductor Material: Copper, Bare; Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.230" (5.84mm)
Jacket Color: Clear
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.027" (0.69mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 768422-PAM1602 CL005
Product Name Multiple Conductor Cables - PAM1602 CL005
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details