Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1059 CL002

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1059CL002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1059CL002-ND
Protective Hoses, Solid Tubing, Sleeving P1059CL002-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.114"" (2.90mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flex, Pvc, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire - 24C7971 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Pvc, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
24C7971
Sleeving, Flex, Pvc, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire 24C7971
SLEEVING, FLEX, PVC, TRANSPARENT, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.124"; Length - Metric:152.4m; Length - Imperial:500ft; Length:500ftRoHS Compliant: Yes

SLEEVING, FLEX, PVC, TRANSPARENT, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:0.124"; Length - Metric:152.4m; Length - Imperial:500ft; Length:500ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1059CL002-ND 24C7971
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Pvc, Transparent, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers