Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1058 WH002

Description
"White Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"White Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1058WH002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1058WH002-500-ND
Protective Hoses, Solid Tubing, Sleeving P1058WH002-500-ND
"White Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"

"White Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective Flex, 3.378Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire - 14C7855 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 3.378Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire
14C7855
Sleeving, Protective Flex, 3.378Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire 14C7855
SLEEVING, PROTECTIVE FLEX, 3.378MM, WHITE, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:White; Internal Diameter:3.378mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 3.378MM, WHITE, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:White; Internal Diameter:3.378mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1058WH002-500-ND 14C7855
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 3.378Mm, White, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 091605-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269095 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 2.01 inch (51 mm)
Length 48.03 inch (1220 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details