Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1055 CL002

Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1055CL002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1055CL002-500-ND
Protective Hoses, Solid Tubing, Sleeving P1055CL002-500-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 500' (152.40m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Protective Flex, 4.724Mm, Transistor, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7247 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 4.724Mm, Transistor, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7247
Sleeving, Protective Flex, 4.724Mm, Transistor, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7247
SLEEVING, PROTECTIVE FLEX, 4.724MM, TRANSISTOR, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:4.724mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 4.724MM, TRANSISTOR, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Transparent; Internal Diameter:4.724mm; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number P1055CL002-500-ND 92F7247
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 4.724Mm, Transistor, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details